SMC Corporation CDQ2A50-20DCMZ-M9PASDPC
- 收藏
- 对比
CDQ2A50-20DCMZ-M9PASDPC
2300-CDQ2A50-20DCMZ-M9PASDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A50-20DCMZ-M9PASDPC详情
SMC Corporation CDQ2A50-20DCMZ-M9PASDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CDQ2A50-20DCMZ-M9PASDPC拓展信息







哦! 它是空的。