SMC Corporation CDQ2A50-50DZ-M9PSDPC
- 收藏
- 对比
CDQ2A50-50DZ-M9PSDPC
2300-CDQ2A50-50DZ-M9PSDPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2A50-50DZ-M9PSDPC
1最小包装量--
CDQ2A50-50DZ-M9PSDPC详情
SMC Corporation CDQ2A50-50DZ-M9PSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
79 - 693
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
CDQ2A50-50DZ-M9PSDPC拓展信息







哦! 它是空的。