SMC Corporation CDQ2A63-45DCM-A73L
- 收藏
- 对比
CDQ2A63-45DCM-A73L详情
SMC Corporation CDQ2A63-45DCM-A73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
CDQ2A63-45DCM-A73L拓展信息








哦! 它是空的。