SMC Corporation CDQ2A80-100DZ-M9BWSDPC
- 收藏
- 对比
CDQ2A80-100DZ-M9BWSDPC
2300-CDQ2A80-100DZ-M9BWSDPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2A80-100DZ-M9BWSDPC
1最小包装量--
CDQ2A80-100DZ-M9BWSDPC详情
SMC Corporation CDQ2A80-100DZ-M9BWSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
CDQ2A80-100DZ-M9BWSDPC拓展信息







哦! 它是空的。