SMC Corporation CDQ2A80-300DCM-F7DWSC
- 收藏
- 对比
CDQ2A80-300DCM-F7DWSC
2300-CDQ2A80-300DCM-F7DWSC
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT, LONG STK, A *LQA
1最小包装量--
CDQ2A80-300DCM-F7DWSC详情
SMC Corporation CDQ2A80-300DCM-F7DWSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
16
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
32
Wrench width
40
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
CDQ2A80-300DCM-F7DWSC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。