SMC Corporation CDQ2A80-75DMZ-M9PMAPC
- 收藏
- 对比
CDQ2A80-75DMZ-M9PMAPC
2300-CDQ2A80-75DMZ-M9PMAPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2A80-75DMZ-M9PMAPC
1最小包装量--
CDQ2A80-75DMZ-M9PMAPC详情
SMC Corporation CDQ2A80-75DMZ-M9PMAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
With front ring
有
Type of electric connection
弹簧夹连接
Type of control element
旋转按钮
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP65
Colour front ring
Chrome
CDQ2A80-75DMZ-M9PMAPC拓展信息







哦! 它是空的。