SMC Corporation CDQ2B100-25DCMZ-M9BWSBPC
- 收藏
- 对比
CDQ2B100-25DCMZ-M9BWSBPC
2300-CDQ2B100-25DCMZ-M9BWSBPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2B100-25DCMZ-M9BWSBPC详情
SMC Corporation CDQ2B100-25DCMZ-M9BWSBPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
4800 - 4800
Overload release current setting
168 - 384
With thermal protection
有
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Other
With integrated under voltage release
无
深度
110
宽度
140
高度
255
CDQ2B100-25DCMZ-M9BWSBPC拓展信息







哦! 它是空的。