SMC Corporation CDQ2B100-40DZ-A93V
- 收藏
- 对比
CDQ2B100-40DZ-A93V
2300-CDQ2B100-40DZ-A93V
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B100-40DZ-A93V
1最小包装量--
CDQ2B100-40DZ-A93V详情
SMC Corporation CDQ2B100-40DZ-A93V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
8.5 - 10.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
CDQ2B100-40DZ-A93V拓展信息







哦! 它是空的。