SMC Corporation CDQ2B100-75DC-P5DWSCS
- 收藏
- 对比
CDQ2B100-75DC-P5DWSCS
2300-CDQ2B100-75DC-P5DWSCS
无类别的
--
大陆
立即发货

CYL, COMPACT
1最小包装量--
CDQ2B100-75DC-P5DWSCS详情
SMC Corporation CDQ2B100-75DC-P5DWSCS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
12 - 14
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CDQ2B100-75DC-P5DWSCS拓展信息







哦! 它是空的。