SMC Corporation CDQ2B100-90DCM-F7DWSC
- 收藏
- 对比
CDQ2B100-90DCM-F7DWSC
2300-CDQ2B100-90DCM-F7DWSC
无类别的
--
大陆
立即发货

CYL, COMPACT, AUTO-SW *LQA
1最小包装量--
CDQ2B100-90DCM-F7DWSC详情
SMC Corporation CDQ2B100-90DCM-F7DWSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
224 - 224
Number of auxiliary contacts as normally open contact
0
Overload release current setting
8 - 12
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
12
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CDQ2B100-90DCM-F7DWSC拓展信息







哦! 它是空的。