SMC Corporation CDQ2B12-30DZ-M9BWL
- 收藏
- 对比
CDQ2B12-30DZ-M9BWL
2300-CDQ2B12-30DZ-M9BWL
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B12-30DZ-M9BWL
1最小包装量--
CDQ2B12-30DZ-M9BWL详情
SMC Corporation CDQ2B12-30DZ-M9BWL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
Number of contacts as change-over contact
0
Type of electric connection
Cable entry PG
CDQ2B12-30DZ-M9BWL拓展信息







哦! 它是空的。