SMC Corporation CDQ2B16-35DC-X439
- 收藏
- 对比
CDQ2B16-35DC-X439
2300-CDQ2B16-35DC-X439
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT, LONG STROKE
1最小包装量--
CDQ2B16-35DC-X439详情
SMC Corporation CDQ2B16-35DC-X439重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
CDQ2B16-35DC-X439拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。