SMC Corporation CDQ2B20-20DCMZ-M9NVSAPC
- 收藏
- 对比
CDQ2B20-20DCMZ-M9NVSAPC
2300-CDQ2B20-20DCMZ-M9NVSAPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2B20-20DCMZ-M9NVSAPC详情
SMC Corporation CDQ2B20-20DCMZ-M9NVSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Rocker lever
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
70 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
500 - 500
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally closed contact
0
CDQ2B20-20DCMZ-M9NVSAPC拓展信息







哦! 它是空的。