SMC Corporation CDQ2B20-25DCMZ-A93VL
- 收藏
- 对比
CDQ2B20-25DCMZ-A93VL
2300-CDQ2B20-25DCMZ-A93VL
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B20-25DCMZ-A93VL
1最小包装量--
CDQ2B20-25DCMZ-A93VL详情
SMC Corporation CDQ2B20-25DCMZ-A93VL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
79 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
CDQ2B20-25DCMZ-A93VL拓展信息







哦! 它是空的。