SMC Corporation CDQ2B20-40DZ-M9BV
- 收藏
- 对比
CDQ2B20-40DZ-M9BV详情
SMC Corporation CDQ2B20-40DZ-M9BV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Positronic
Brand
Amphenol Positronic
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
CDQ2B20-40DZ-M9BV拓展信息








哦! 它是空的。