SMC Corporation CDQ2B20-40DZ-M9PMAPC
- 收藏
- 对比
CDQ2B20-40DZ-M9PMAPC
2300-CDQ2B20-40DZ-M9PMAPC
无类别的
--
大陆
立即发货

Cylinder, 20mm Bore, 20mm Stroke, Double Acting, CQ2 Series / SMC Corporation CDQ2B20-40DZ-M9PMAPC
1最小包装量--
CDQ2B20-40DZ-M9PMAPC详情
SMC Corporation CDQ2B20-40DZ-M9PMAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CDQ2B20-40DZ-M9PMAPC拓展信息







哦! 它是空的。