SMC Corporation CDQ2B20-C01-DAN00076
- 收藏
- 对比
CDQ2B20-C01-DAN00076
2300-CDQ2B20-C01-DAN00076
控制器 - 机械安全
--
大陆
立即发货

REPAIR KIT SS SPRING EXTEND
1最小包装量--
CDQ2B20-C01-DAN00076详情
SMC Corporation CDQ2B20-C01-DAN00076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
0
Colour front ring
Natural colour
With front ring
有
RoHS
Non-Compliant
CDQ2B20-C01-DAN00076拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。