SMC Corporation CDQ2B25-20DZ-M9NVSAPC
- 收藏
- 对比
CDQ2B25-20DZ-M9NVSAPC
2300-CDQ2B25-20DZ-M9NVSAPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B25-20DZ-M9NVSAPC
1最小包装量--
CDQ2B25-20DZ-M9NVSAPC详情
SMC Corporation CDQ2B25-20DZ-M9NVSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
35.5
高度
17.5
长度
39.85
CDQ2B25-20DZ-M9NVSAPC拓展信息







哦! 它是空的。