SMC Corporation CDQ2B25-25DCZ-M9PL
- 收藏
- 对比
CDQ2B25-25DCZ-M9PL详情
SMC Corporation CDQ2B25-25DCZ-M9PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M16 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
10
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
17
Model
Straight
CDQ2B25-25DCZ-M9PL拓展信息








哦! 它是空的。