SMC Corporation CDQ2B32-50DC-F7DWMC
- 收藏
- 对比
CDQ2B32-50DC-F7DWMC
2300-CDQ2B32-50DC-F7DWMC
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT*LQA
1最小包装量--
CDQ2B32-50DC-F7DWMC详情
SMC Corporation CDQ2B32-50DC-F7DWMC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of HW-interfaces parallel
0
Supporting protocol for ASI
无
Number of interfaces PROFINET
0
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for INTERBUS
无
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
0
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces other
0
Number of HW-interfaces USB
0
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Explosion safety category for gas
None
Number of HW-interfaces RS-485
0
Appendant operation agent (Ex ib)
无
Number of HW-interfaces RS-232
2
Number of HW-interfaces RS-422
0
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Explosion safety category for dust
None
With optical interface
无
IO link master
无
RoHS
Non-Compliant
CDQ2B32-50DC-F7DWMC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。