SMC Corporation CDQ2B32-50D-J79WL-XC9
- 收藏
- 对比
CDQ2B32-50D-J79WL-XC9
2300-CDQ2B32-50D-J79WL-XC9
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT, ADJ STK RETRACT
1最小包装量--
CDQ2B32-50D-J79WL-XC9详情
SMC Corporation CDQ2B32-50D-J79WL-XC9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
320 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Screw connection
Spare part
无
Accessory
有
RoHS
Non-Compliant
CDQ2B32-50D-J79WL-XC9拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。