SMC Corporation CDQ2B32-60DZ-M9PWSAPC
- 收藏
- 对比
CDQ2B32-60DZ-M9PWSAPC详情
SMC Corporation CDQ2B32-60DZ-M9PWSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
9600 - 9600
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2B32-60DZ-M9PWSAPC拓展信息








哦! 它是空的。