SMC Corporation CDQ2B32-75DCZ-M9NSDPC
- 收藏
- 对比
CDQ2B32-75DCZ-M9NSDPC
2300-CDQ2B32-75DCZ-M9NSDPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B32-75DCZ-M9NSDPC
1最小包装量--
CDQ2B32-75DCZ-M9NSDPC详情
SMC Corporation CDQ2B32-75DCZ-M9NSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Type of electric connection
弹簧夹连接
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.2 - 2.5
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
CDQ2B32-75DCZ-M9NSDPC拓展信息







哦! 它是空的。