SMC Corporation CDQ2B40-15DCZ-A73H
- 收藏
- 对比
CDQ2B40-15DCZ-A73H详情
SMC Corporation CDQ2B40-15DCZ-A73H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2B40-15DCZ-A73H拓展信息








哦! 它是空的。