SMC Corporation CDQ2B40-40DCZ-M9PVMAPC
- 收藏
- 对比
CDQ2B40-40DCZ-M9PVMAPC
2300-CDQ2B40-40DCZ-M9PVMAPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2B40-40DCZ-M9PVMAPC详情
SMC Corporation CDQ2B40-40DCZ-M9PVMAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
VITRAMON
RoHS
NO
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
CDQ2B40-40DCZ-M9PVMAPC拓展信息







哦! 它是空的。