SMC Corporation CDQ2B40-50DCM-X1386
- 收藏
- 对比
添加到询价列表
CDQ2B40-50DCM-X1386详情
SMC Corporation CDQ2B40-50DCM-X1386重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
CDQ2B40-50DCM-X1386拓展信息








哦! 它是空的。