SMC Corporation CDQ2B40-75DCM-P4DWSC
- 收藏
- 对比
CDQ2B40-75DCM-P4DWSC
2300-CDQ2B40-75DCM-P4DWSC
无类别的
--
大陆
立即发货

CYL, COMPACT
1最小包装量--
CDQ2B40-75DCM-P4DWSC详情
SMC Corporation CDQ2B40-75DCM-P4DWSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
70 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
800 - 800
Type of electrical connection of main circuit
Screw connection
CDQ2B40-75DCM-P4DWSC拓展信息







哦! 它是空的。