SMC Corporation CDQ2B40F-25D-A96L
- 收藏
- 对比
CDQ2B40F-25D-A96L
2300-CDQ2B40F-25D-A96L
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT W/FITTING
1最小包装量--
CDQ2B40F-25D-A96L详情
SMC Corporation CDQ2B40F-25D-A96L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDQ2B40F-25D-A96L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。