SMC Corporation CDQ2B63-100DZ-P3DWSE
- 收藏
- 对比
CDQ2B63-100DZ-P3DWSE详情
SMC Corporation CDQ2B63-100DZ-P3DWSE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
6 - 6
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CDQ2B63-100DZ-P3DWSE拓展信息








哦! 它是空的。