SMC Corporation CDQ2B63-20DCMZ-F79FL-XC4
- 收藏
- 对比
CDQ2B63-20DCMZ-F79FL-XC4
2300-CDQ2B63-20DCMZ-F79FL-XC4
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B63-20DCMZ-F79FL-XC4
1最小包装量--
CDQ2B63-20DCMZ-F79FL-XC4详情
SMC Corporation CDQ2B63-20DCMZ-F79FL-XC4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
2.1
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Conductor category
Class 6 = very flexible
CDQ2B63-20DCMZ-F79FL-XC4拓展信息







哦! 它是空的。