SMC Corporation CDQ2B63-50DZ-M9PASAPC
- 收藏
- 对比
添加到询价列表
CDQ2B63-50DZ-M9PASAPC详情
SMC Corporation CDQ2B63-50DZ-M9PASAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
RoHS
Non-Compliant
0个相似型号
CDQ2B63-50DZ-M9PASAPC拓展信息








哦! 它是空的。