SMC Corporation CDQ2B63-75DCZ-M9BSAPC
- 收藏
- 对比
CDQ2B63-75DCZ-M9BSAPC
2300-CDQ2B63-75DCZ-M9BSAPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B63-75DCZ-M9BSAPC
1最小包装量--
CDQ2B63-75DCZ-M9BSAPC详情
SMC Corporation CDQ2B63-75DCZ-M9BSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232, USB
Video Format Supported
Monochrome
Part # Aliases
F320F300M03MNNA
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
60 fps
子类别
Cameras & Accessories
工作电源电压
5 V
产品
Compact Smart Cameras
产品类别
Cameras & Camera Modules
CDQ2B63-75DCZ-M9BSAPC拓展信息







哦! 它是空的。