SMC Corporation CDQ2B63-75DM-P5DWL
- 收藏
- 对比
CDQ2B63-75DM-P5DWL
2300-CDQ2B63-75DM-P5DWL
无类别的
--
大陆
立即发货

CYL, COMPACT*LQA
1最小包装量--
CDQ2B63-75DM-P5DWL详情
SMC Corporation CDQ2B63-75DM-P5DWL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
240 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2B63-75DM-P5DWL拓展信息







哦! 它是空的。