SMC Corporation CDQ2B80-20DZ-M9BASAPC
- 收藏
- 对比
CDQ2B80-20DZ-M9BASAPC
2300-CDQ2B80-20DZ-M9BASAPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B80-20DZ-M9BASAPC
1最小包装量--
CDQ2B80-20DZ-M9BASAPC详情
SMC Corporation CDQ2B80-20DZ-M9BASAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
300 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
CDQ2B80-20DZ-M9BASAPC拓展信息







哦! 它是空的。