SMC Corporation CDQ2B80-20DZ-M9BWVSDPC
- 收藏
- 对比
CDQ2B80-20DZ-M9BWVSDPC
2300-CDQ2B80-20DZ-M9BWVSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2B80-20DZ-M9BWVSDPC详情
SMC Corporation CDQ2B80-20DZ-M9BWVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
480 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2B80-20DZ-M9BWVSDPC拓展信息







哦! 它是空的。