SMC Corporation CDQ2B80-30DMZ-M9BWSBPC
- 收藏
- 对比
CDQ2B80-30DMZ-M9BWSBPC
2300-CDQ2B80-30DMZ-M9BWSBPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2B80-30DMZ-M9BWSBPC
1最小包装量--
CDQ2B80-30DMZ-M9BWSBPC详情
SMC Corporation CDQ2B80-30DMZ-M9BWSBPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Connector M12
Suitable for safety functions
有
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65
Ambient temperature
-10 - 55
CDQ2B80-30DMZ-M9BWSBPC拓展信息







哦! 它是空的。