SMC Corporation CDQ2BS32TF-40DC-M9PWSDPC
- 收藏
- 对比
CDQ2BS32TF-40DC-M9PWSDPC
2300-CDQ2BS32TF-40DC-M9PWSDPC
无类别的
--
大陆
立即发货

CYL, COMPACT, ANTI-LATERAL LOAD
1最小包装量--
CDQ2BS32TF-40DC-M9PWSDPC详情
SMC Corporation CDQ2BS32TF-40DC-M9PWSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CDQ2BS32TF-40DC-M9PWSDPC拓展信息







哦! 它是空的。