SMC Corporation CDQ2D16-20DCMZ-F7PL
- 收藏
- 对比
添加到询价列表
CDQ2D16-20DCMZ-F7PL详情
SMC Corporation CDQ2D16-20DCMZ-F7PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
0个相似型号
CDQ2D16-20DCMZ-F7PL拓展信息








哦! 它是空的。