SMC Corporation CDQ2D32-100DZ-M9PMAPC
- 收藏
- 对比
CDQ2D32-100DZ-M9PMAPC详情
SMC Corporation CDQ2D32-100DZ-M9PMAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11 - 20
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CDQ2D32-100DZ-M9PMAPC拓展信息








哦! 它是空的。