SMC Corporation CDQ2D32-65DZ-XC35
- 收藏
- 对比
CDQ2D32-65DZ-XC35详情
SMC Corporation CDQ2D32-65DZ-XC35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for gas
None
Suitable for safety functions
无
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Metal
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Cable
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
CDQ2D32-65DZ-XC35拓展信息








哦! 它是空的。