SMC Corporation CDQ2F50-15DZ
- 收藏
- 对比
CDQ2F50-15DZ
2300-CDQ2F50-15DZ
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2F50-15DZ
1最小包装量--
CDQ2F50-15DZ详情
SMC Corporation CDQ2F50-15DZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Pollution degree
2
Overvoltage category
3
Degree of protection (IP)
IP20
Connectable conductor cross section solid-core
1 - 25
Connectable conductor cross section multi-wired
1 - 25
Built-in depth
70.5
频率
50 - 60
CDQ2F50-15DZ拓展信息







哦! 它是空的。