SMC Corporation CDQ2F50-50DMZ
- 收藏
- 对比
CDQ2F50-50DMZ
2300-CDQ2F50-50DMZ
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2F50-50DMZ
1最小包装量--
CDQ2F50-50DMZ详情
SMC Corporation CDQ2F50-50DMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Screw connection
CDQ2F50-50DMZ拓展信息







哦! 它是空的。