SMC Corporation CDQ2KB12-20DCZ-M9NVSDPC
- 收藏
- 对比
CDQ2KB12-20DCZ-M9NVSDPC
2300-CDQ2KB12-20DCZ-M9NVSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2KB12-20DCZ-M9NVSDPC详情
SMC Corporation CDQ2KB12-20DCZ-M9NVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 10
Type of electric connection
压接
Ambient temperature
-20 - 125
Rated current In
70
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 10
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.75 - 10
Pollution degree
3
Connectable conductor cross section solid-core
0.75 - 10
CDQ2KB12-20DCZ-M9NVSDPC拓展信息







哦! 它是空的。