SMC Corporation CDQ2KB32-25DZ-M9NSDPC
- 收藏
- 对比
CDQ2KB32-25DZ-M9NSDPC详情
SMC Corporation CDQ2KB32-25DZ-M9NSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
Manufacturer
Omron
Part # Aliases
F420F190M03MNNS
Video Format Supported
Monochrome
Interface Type
RS-232, USB
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
子类别
Cameras & Accessories
工作电源电压
5 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
CDQ2KB32-25DZ-M9NSDPC拓展信息








哦! 它是空的。