SMC Corporation CDQ2KB32-45DZ-M9BWVMBPC
- 收藏
- 对比
CDQ2KB32-45DZ-M9BWVMBPC
2300-CDQ2KB32-45DZ-M9BWVMBPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2KB32-45DZ-M9BWVMBPC详情
SMC Corporation CDQ2KB32-45DZ-M9BWVMBPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
系列
93606
性别
Plug (Male)
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
CDQ2KB32-45DZ-M9BWVMBPC拓展信息







哦! 它是空的。