SMC Corporation CDQ2KWB20-20DM-A73
- 收藏
- 对比
CDQ2KWB20-20DM-A73
2300-CDQ2KWB20-20DM-A73
无类别的
--
大陆
立即发货

CYL, COMPACT, NON ROT DBL *LQA
1最小包装量--
CDQ2KWB20-20DM-A73详情
SMC Corporation CDQ2KWB20-20DM-A73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
RoHS
Non-Compliant
CDQ2KWB20-20DM-A73拓展信息







哦! 它是空的。