SMC Corporation CDQ2L32-50DMZ
- 收藏
- 对比
CDQ2L32-50DMZ
2300-CDQ2L32-50DMZ
无类别的
--
大陆
立即发货

CYLINDER, COMPACT, CQ2-Z SERIES
1最小包装量--
CDQ2L32-50DMZ详情
SMC Corporation CDQ2L32-50DMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
4
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
44
频率
50 - 60
CDQ2L32-50DMZ拓展信息







哦! 它是空的。