SMC Corporation CDQ2WB40-20DZ-M9NSDPC
- 收藏
- 对比
CDQ2WB40-20DZ-M9NSDPC详情
SMC Corporation CDQ2WB40-20DZ-M9NSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DTS20F23-35PA [V003]
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DTS20
包装
Bulk
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
CDQ2WB40-20DZ-M9NSDPC拓展信息








哦! 它是空的。