SMC Corporation CDQBP63-150D-X657
- 收藏
- 对比
CDQBP63-150D-X657
2300-CDQBP63-150D-X657
无类别的
--
大陆
立即发货

CYL, COMPACT W/LOCK, AUTO-SW
1最小包装量--
CDQBP63-150D-X657详情
SMC Corporation CDQBP63-150D-X657重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-20 - 105
Rated current In
13
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
T-adapter
CDQBP63-150D-X657拓展信息







哦! 它是空的。