SMC Corporation CDQMA50-60
- 收藏
- 对比
CDQMA50-60
2300-CDQMA50-60
无类别的
--
大陆
立即发货

CYLINDER, COMPACT GUIDE ROD, CQM SERIES / SMC Corporation CDQMA50-60
1最小包装量--
添加到询价列表
CDQMA50-60详情
SMC Corporation CDQMA50-60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 10
Pollution degree
2
Connectable conductor cross section solid-core
0.75 - 16
频率
50 Hz
0个相似型号
CDQMA50-60拓展信息







哦! 它是空的。